Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 1700VDC
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 30ns, 30ns
Current - Output High, Low 4A, 4A
Voltage - Output Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number STGAP2
Other Names 497-18290-6,STGAP2SMTR,497-18290-1,497-18290-2
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243491-STGAP2SMTR
Ultra Librarian 3D Model Ultra Librarian STGAP2SMTR CAD Model

Description

The STGAP2SMTR is a state-of-the-art single gate driver designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This advanced gate driver is specifically engineered to control power switches like MOSFETs, IGBTs, and SiC MOSFETs, making it an ideal choice for a wide range of high-efficiency and high-performance applications.

Key Features

  • High-Voltage Capability: The STGAP2SMTR can handle up to 1700 V, providing a robust solution for systems that require high voltage operation.
  • Advanced Smart Shut-Down: This feature ensures safe operation by quickly turning off the gate in the event of an abnormal condition, thereby protecting the power switch and the system.
  • Dedicated dV/dt Control: The driver offers control over the gate voltage transition, allowing optimization for EMI (Electromagnetic Interference) reduction and switching losses.
  • Integrated Miller Clamp: An essential feature for preventing gate voltage spikes during fast commutation of highly inductive loads.
  • UVLO Protection: Under-Voltage Lock-Out protection for both high-side and low-side sections ensures that the driver operates only when there is sufficient supply voltage.
  • Galvanic Isolation: The device provides galvanic isolation between the low-voltage and high-voltage domains, enhancing safety and reliability.

Applications

The STGAP2SMTR is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Power converters
  • Welding equipment
  • UPS systems (Uninterruptible Power Supplies)
  • Electric vehicle (EV) inverters

Package and Quality

This gate driver is available in a compact and robust SO-8 package, making it suitable for space-constrained applications. It is also characterized by extended temperature ranges, ensuring performance in harsh environments. STMicroelectronics is committed to the highest quality standards, and the STGAP2SMTR is no exception, meeting stringent industrial quality criteria.

Whether you're designing a new power management system or upgrading an existing one, the STGAP2SMTR from STMicroelectronics offers a blend of performance, reliability, and innovation that engineers and designers can trust.

You May Also Be Interested in

ON Semiconductor
High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.8095
ECAD model for FOD3120S
Analog Devices Inc.
Isolated, Precision Half-Bridge Driver, 0.1 A Output
Lowest to $8.5740
ECAD model for ADUM1233BRWZ
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI82397AD-IS
Silicon Labs
DGTL ISO 5KV GATE DRIVER 6SDIP / KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS
Need more? Email Us
ECAD model for SI8261BBD-C-IS
Toshiba Semiconductor and Storage
OPTOISO / 2A Gate Driver Optical Coupling 5000Vrms 2 Channel 6-SDIP
Lowest to $2.6147
ECAD model for TLP700H(TP,F)
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC / 0.5 AND 4.0 AMP ISODRIVERS
Lowest to $4.1496
ECAD model for SI8232BD-B-ISR
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 8SOIC / 2.5A Gate Driver Capacitive Coupling 2500Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for SI8220BB-A-IS
ON Semiconductor
2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Lowest to $3.1904
ECAD model for FOD3180
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC / 0.5 and 4.0 Amp Isolated drivers
Need more? Email Us
ECAD model for SI8230BB-D-IS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2362 $55.6290
100+ $1.0143 $101.4300
155+ $0.9826 $152.3030
215+ $0.9509 $204.4435
275+ $0.9192 $252.7800
365+ $0.8241 $300.7965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention