EN
  • EN
  • DE

STGB14NC60KDT4

Part No STGB14NC60KDT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 25A 80W D2PAK / N-CHANNEL 14A - 600V - TO-220/TO-220FP/D2PAK SHORT CIRCUIT RATED PowerMESH IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 25A
Current - Collector Pulsed (Icm) 50A
Vce(on) (Maximum) at Vge, Ic 2.5V at 15V, 7A
Power - Max 80W
Switching Energy 82μJ (on), 155μJ (off)
Input Type Standard
Gate Charge 34.4nC
Td (on/off) at 25°C 22.5ns/116ns
Test Condition 390V, 7A, 10Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Part Number Series STGB14
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803134-STGB14NC60KDT4
Ultra Librarian 3D Model Ultra Librarian STGB14NC60KDT4 CAD Model

Description

STGB14NC60KDT4 - High Performance IGBT by STMicroelectronics

The STGB14NC60KDT4 is a cutting-edge insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to cater to a wide range of high-efficiency applications, particularly in the field of power management and conversion. It is well-suited for use in motor drives, uninterruptible power supplies (UPS), induction heating, and a variety of other high-performance power applications.

With its robust design and advanced technology, the STGB14NC60KDT4 offers an optimal trade-off between switching performance and on-state behavior, which is critical for high-efficiency power management. The device is characterized by a low on-voltage drop (Vce(sat)) and a minimized collector-emitter saturation voltage, which translates to reduced conduction losses.

The IGBT operates at a maximum junction temperature of 175°C, providing a wide safety margin for thermal management and ensuring reliability even under strenuous conditions. It also features a high current capability, with a continuous collector current (Ic) rating of 14A at 25°C, and a pulsed collector current (Icm) rating of 56A, making it suitable for high-power applications.

One of the key attributes of the STGB14NC60KDT4 is its fast switching speed, which is essential for reducing switching losses and improving overall system efficiency. Furthermore, the device includes an integrated fast recovery diode, which is optimized for the high-speed switching inherent in modern power electronic circuits. This integrated diode helps to minimize the reverse recovery time (trr) and reduce the associated energy losses.

The STGB14NC60KDT4 comes in a TO-263 (D2PAK) package, which is known for its excellent thermal performance and compact footprint. This packaging makes it easy to integrate into various circuit designs without compromising on power density or thermal management.

In summary, the STGB14NC60KDT4 from STMicroelectronics represents a state-of-the-art IGBT solution that combines high efficiency, reliability, and performance, making it an ideal choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9061 $57.1830
65+ $1.5640 $101.6600
100+ $1.5151 $151.5100
140+ $1.4662 $205.2680
180+ $1.4173 $255.1140
240+ $1.2707 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess