Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2.2V @ 15V, 20A
Power - Max 167 W
Switching Energy 200µJ (on), 130µJ (off)
Input Type Standard
Gate Charge 116 nC
Td (on/off) @ 25°C 38ns/149ns
Test Condition 400V, 20A, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB20
Other Names 497-14977-2,497-14977-6,-497-14977-2,-497-14977-1,-497-14977-6,497-14977-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277396-STGB20V60F
Ultra Librarian 3D Model Ultra Librarian STGB20V60F CAD Model

Description

STGB20V60F - Power IGBT from STMicroelectronics

The STGB20V60F is a state-of-the-art power IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor technology. This device is tailored for high-efficiency applications, particularly in the field of motor control, power supply, and inverter systems. It is well-suited for hard switching applications up to 20 kHz.

Key Features:

  • Voltage Rating: The STGB20V60F boasts a collector-emitter voltage (V<sub>CE) of 600V, providing ample headroom for high-voltage applications.
  • Current Capacity: It has a continuous collector current (I<sub>C) rating of 40A at 25°C, ensuring robust performance for demanding power applications.
  • Low On-Resistance: With a low on-state voltage (V<sub>CE(sat)), this IGBT ensures reduced conduction losses, enhancing overall system efficiency.
  • High-Speed Switching: The STGB20V60F is capable of fast switching speeds, making it suitable for high-frequency operations.
  • Co-Packaged Diode: It comes with a co-packaged fast recovery anti-parallel diode, which simplifies circuit design and enhances performance.
  • Temperature Resilience: The device can operate at junction temperatures ranging from -40°C to +175°C, ensuring reliability across a wide range of environmental conditions.

Applications:

The versatility of the STGB20V60F allows it to be utilized in various high-power applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Solar Inverters
  • Welding Equipment

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STGB20V60F is built to meet stringent industry standards, ensuring both reliability and performance. It is available in a TO-263 package, which is designed for optimal thermal performance and compatibility with standard mounting techniques.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product documentation.

You May Also Be Interested in

Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention