EN
  • EN
  • DE

STGB7NB40LZT4

Part No STGB7NB40LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 430 V
Current - Collector (Ic) (Max) 14 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 5V, 14A
Power - Max 100 W
Input Type Standard
Gate Charge 22 nC
Td (on/off) @ 25°C 900ns/4.4µs
Test Condition 300V, 46Ohm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB7
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277349-STGB7NB40LZT4
Ultra Librarian 3D Model Ultra Librarian STGB7NB40LZT4 CAD Model

Description

The STGB7NB40LZT4 is a cutting-edge power IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is specifically engineered to deliver high efficiency and robust performance for a wide range of power applications. With its state-of-the-art technology, it is an ideal choice for designers looking for a reliable transistor capable of handling high voltages and currents.

Key Features

  • Low On-Voltage Drop (V<sub>CE(sat)): The device boasts a low saturation voltage, which reduces conduction losses and improves overall efficiency in applications.
  • High Input Impedance: This feature simplifies the drive circuitry by reducing the current required to drive the IGBT, thus saving energy and reducing the size of components needed.
  • Fast Switching Speed: The STGB7NB40LZT4 is designed to switch on and off rapidly, enabling high-frequency operation and minimizing switching losses.
  • High Current Capability: With the ability to handle high currents, this IGBT is suitable for applications requiring robust power handling.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated diode, which is essential for inductive load applications, providing protection and improving efficiency.

Applications

The STGB7NB40LZT4 is versatile and can be used in a variety of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Inductive heating
  • Switched-mode power supplies
  • Welding equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGB7NB40LZT4 is built with the highest standards of quality and reliability, ensuring performance and durability for the most demanding applications. It is designed to withstand harsh environments and provide a long operational lifespan.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their sales and support team for more information.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess