EN
  • EN
  • DE

STGBL6NC60DT4

Part No STGBL6NC60DT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 14A 56W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 600 V 14 A 56 W Surface Mount D2PAK
Manufacturer STMicroelectronics
Series PowerMESH™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STGBL6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STGBL6NC60DT4-ND, -497-7987-1, -497-7987-2, 497-7987-1, 497-7987-2, 497-7987-6, -497-7987-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897983-STGBL6NC60DT4
Ultra Librarian 3D Model Ultra Librarian STGBL6NC60DT4 CAD Model

Description

STGBL6NC60DT4 - IGBT from STMicroelectronics

The STGBL6NC60DT4 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed for a wide range of high-efficiency applications, particularly in the field of motor control, power management, and switching applications where energy efficiency is paramount.

Featuring advanced trench gate field-stop technology, the STGBL6NC60DT4 offers an optimal trade-off between switching performance and on-state behavior, which is critical for high-performance power circuits. This technology provides reduced conduction losses and improved switching speeds, making it an excellent choice for applications that require fast switching and high efficiency.

With a maximum collector-emitter voltage rating of 600V, this IGBT is well-suited for systems that operate under high voltage conditions. Its collector current rating of up to 6A at 25°C ensures that it can handle significant power levels, making it versatile for various demanding applications. Additionally, the device boasts a low on-state voltage drop, which further enhances its efficiency and helps to minimize power dissipation during operation.

The STGBL6NC60DT4 comes in a D2PAK package, which is known for its compact footprint and robustness, allowing for efficient heat dissipation and ease of integration into different circuit designs. This package is also characterized by its high thermal performance, ensuring the device's reliability and longevity even under strenuous operating conditions.

STMicroelectronics has equipped this IGBT with built-in protection features, such as overcurrent and short-circuit capabilities, which safeguard the device and the system it's part of against potential damage due to abnormal operating conditions. The inclusion of these features demonstrates ST's commitment to producing components that not only enhance performance but also ensure system safety and reliability.

In summary, the STGBL6NC60DT4 IGBT is a high-efficiency, high-performance device suitable for a variety of power applications. Its advanced technology, robust package, and protective features make it a smart choice for designers looking to improve system performance while maintaining reliability and safety.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3289 $59.8005
110+ $1.0903 $119.9330
165+ $1.0563 $174.2895
230+ $1.0222 $235.1060
295+ $0.9881 $291.4895
395+ $0.8859 $349.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess