EN
  • EN
  • DE

STGDL6NC60DIT4

Part No STGDL6NC60DIT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 13 A
Current - Collector Pulsed (Icm) 18 A
Vce(on) (Max) @ Vge, Ic 2.9V @ 15V, 3A
Power - Max 50 W
Switching Energy 32µJ (on), 24µJ (off)
Input Type Standard
Gate Charge 12 nC
Td (on/off) @ 25°C 6.7ns/46ns
Test Condition 390V, 3A, 10Ohm, 15V
Reverse Recovery Time (trr) 23 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number STGDL6
Other Names 497-8896-6,497-8896-1,497-8896-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277356-STGDL6NC60DIT4
Ultra Librarian 3D Model Ultra Librarian STGDL6NC60DIT4 CAD Model

Description

The STGDL6NC60DIT4 is a state-of-the-art power semiconductor device from STMicroelectronics, designed to offer efficient and reliable performance for a wide range of power switching applications. This device is a part of the STPOWER product line, which is renowned for its high-quality power MOSFETs that cater to the demanding needs of modern electronic circuits.

Key Features

  • High Voltage Capability: The STGDL6NC60DIT4 is capable of handling voltages up to 600V, making it suitable for high voltage applications that require robust performance and reliability.
  • Low On-Resistance: With a low RDS(on), this device ensures minimal power loss during operation, leading to higher efficiency and reduced heat generation.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET enable efficient operation at high frequencies, which is crucial for applications such as switch-mode power supplies and motor control.
  • Integrated Diode: This device comes with an integrated fast recovery diode, providing additional protection against reverse voltage transients and reducing the need for external components.

Applications

The STGDL6NC60DIT4 is well-suited for a variety of applications that require high efficiency and power density. These include:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Motor drives and inverters
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STGDL6NC60DIT4 is manufactured using robust and advanced technologies, ensuring that it performs consistently even under harsh conditions. It is designed to meet the rigorous demands of industrial and commercial applications, providing a reliable solution for power management challenges.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental responsibility, the STGDL6NC60DIT4 complies with various environmental standards, including RoHS and REACH. This demonstrates the company's commitment to reducing the environmental impact of its products and to ensuring sustainability in its manufacturing processes.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess