EN
  • EN
  • DE

STGFW20H65FB

Part No STGFW20H65FB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 20A
Power - Max 52 W
Switching Energy 77µJ (on), 170µJ (off)
Input Type Standard
Gate Charge 120 nC
Td (on/off) @ 25°C 30ns/139ns
Test Condition 400V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3PFM, SC-93-3
Supplier Device Package TO-3PF
Base Product Number STGFW20
Other Names 497-15122-5,-1138-STGFW20H65FB
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277376-STGFW20H65FB
Ultra Librarian 3D Model Ultra Librarian STGFW20H65FB CAD Model

Description

STGFW20H65FB - Field Stop Trench IGBT by STMicroelectronics

The STGFW20H65FB is a high-performance Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is part of ST's PowerMESH™ lineup, which is renowned for delivering excellent power efficiency and robust performance in a wide range of power applications.

This IGBT operates at a maximum junction temperature of 175°C, providing a high level of reliability and longevity even under stressful thermal conditions. With a collector-emitter voltage (VCE) of 650V, the STGFW20H65FB can handle high voltage applications with ease, making it a versatile choice for power electronic designers.

One of the standout features of the STGFW20H65FB is its low on-state voltage drop (VCE(sat)), which translates to reduced conduction losses and improved overall efficiency of the system. The device also boasts a low gate charge (Qg), which minimizes switching losses and allows for faster switching frequencies. This characteristic is particularly beneficial in applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment, where efficiency and fast switching are crucial.

Furthermore, the STGFW20H65FB is equipped with a co-packaged fast recovery diode, which provides excellent switching performance and further reduces the total losses in the system. This integration simplifies the design process and can help reduce the overall size of the power module, saving valuable space in compact designs.

STMicroelectronics has also focused on ensuring that the STGFW20H65FB meets stringent environmental standards. The device is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components, such as lead, making it a more environmentally friendly choice for designers who are conscious about their products' ecological impact.

In summary, the STGFW20H65FB is a powerful and efficient IGBT that offers a combination of high voltage capability, low conduction and switching losses, and a high level of reliability. It is an excellent choice for designers looking to optimize the performance and efficiency of their power electronic systems.

You May Also Be Interested in

IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess