EN
  • EN
  • DE

NGD8205NT4

Part No NGD8205NT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 390V 20A 125W DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 390 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 4.5V, 20A
Power - Max 125 W
Input Type Logic
Td (on/off) @ 25°C -/5µs
Test Condition 300V, 9A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NGD8205
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 648449-NGD8205NT4
Ultra Librarian 3D Model Ultra Librarian NGD8205NT4 CAD Model

Description

The ON Semiconductor NGD8205NT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of power applications. This IGBT combines the best features of both power MOSFETs and bipolar transistors, offering superior efficiency, faster switching, and a high level of robustness.

Key Features

  • High Current Capability: The NGD8205NT4 is capable of handling continuous collector currents up to 20A, making it suitable for high-power applications.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage (VCE(sat)), which minimizes power losses and improves efficiency.
  • Co-Packaged Free Wheeling Diode: This IGBT includes an integrated free-wheeling diode that provides protection against reverse voltage transients and reduces component count in circuits.
  • High Switching Speed: Fast switching capabilities ensure reduced switching losses and better performance in applications requiring high-frequency operation.
  • Temperature Resistant: With an operating junction temperature range from -55°C to +175°C, the NGD8205NT4 can reliably operate in extreme conditions.

Applications

The NGD8205NT4 is ideal for a variety of applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Inductive Heating
  • Switched Mode Power Supplies (SMPS)
  • High-Frequency Converters

Product Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 600V
Continuous Collector Current (IC) 20A
Power Dissipation (PD) 45W
Operating Junction Temperature (Tj) -55°C to +175°C
Package D2PAK

The NGD8205NT4 IGBT from ON Semiconductor is a robust and efficient solution for designers looking to improve power management in their high-performance applications. Its combination of high current capability, low saturation voltage, and fast switching speed makes it a reliable choice for advanced electronic systems.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess