EN
  • EN
  • DE

PALC22V10H-25CQS

Part No PALC22V10H-25CQS
Manufacturer Amd
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003088-PALC22V10H-25CQS
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10H-25CQS CAD Model

Description

The PALC22V10H-25CQS is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. It is a versatile and flexible logic device that can be programmed to implement a wide variety of digital logic functions. This PAL device is commonly used in various digital systems for implementing custom logic circuits.

Applications:

  • Address Decoders
  • State Machines
  • Peripheral Controllers
  • Glue Logic
  • Custom Logic Circuits

Features:

  • Architecture: 22V10
  • Propagation Delay: 25 ns
  • Number of Inputs: 12 Dedicated Inputs
  • Number of Outputs: 10 Configurable I/O Pins
  • Output Polarity: Programmable
  • Output Register: Configurable
  • Power Supply Voltage: 5V
  • Package: CDIP-24

Benefits:

  • Flexibility: Can be programmed to implement a wide variety of logic functions.
  • High Performance: 25 ns propagation delay enables fast operation.
  • Reduced Component Count: Replaces multiple discrete logic gates.
  • Simplified Design: Simplifies system design and reduces board space.
  • Custom Logic: Allows for the implementation of custom logic circuits.

Additional Details:

The PALC22V10H-25CQS is a popular PAL device due to its flexibility and performance. It has 12 dedicated inputs and 10 configurable I/O pins, which can be configured as either inputs or outputs. The output polarity can also be programmed, allowing for either active-high or active-low outputs. The output register can be configured as either a D flip-flop or a transparent latch. The 25 ns propagation delay ensures fast operation, making it suitable for high-speed digital systems. The CDIP-24 package is a standard package for PAL devices. This PAL device is commonly used in address decoders, where it decodes memory addresses to select specific memory locations. It is also used in state machines, where it implements the logic for controlling the state transitions. In peripheral controllers, it controls the operation of peripheral devices. Furthermore, it functions as glue logic, connecting different parts of the system. By implementing custom logic circuits, designers can tailor the functionality of the system to their specific needs.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess