EN
  • EN
  • DE

MIC39150-1.65WU

Part No MIC39150-1.65WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.65V 1.5A 4-Pin(3+Tab) TO-263 Tube / IC REG LDO 1.65V 1.5A TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.65V
Voltage Dropout (Maximum) 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 20mA
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package TO-263-3
Win Source Part Number 788600-MIC39150-1.65WU
Popularity Medium
Supply and Demand Status Limited
Family Name MIC39150
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC39150-1.65WU CAD Model

Description

Introducing the MIC39150-1.65WU LDO Voltage Regulator by Microchip Technology

The MIC39150-1.65WU is a high-performance, low-dropout voltage regulator (LDO) designed to deliver a fixed output voltage of 1.65V with an impressive current capacity of up to 1.5A. Manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this LDO is engineered to meet the needs of a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Output Current: The MIC39150-1.65WU can supply up to 1.5A of continuous output current, making it suitable for power-hungry applications.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which enhances its efficiency and allows it to maintain regulation with minimal input-to-output voltage differential.
  • Fast Transient Response: The device is designed to provide a fast transient response, which is crucial for maintaining voltage stability during sudden changes in load.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the application from damage due to overheating and overcurrent conditions.
  • Fixed Output Voltage: The output voltage is fixed at 1.65V, providing a stable and reliable power source without the need for external feedback resistors.

Applications

The MIC39150-1.65WU is versatile and can be used in various applications, including:

  • High-speed digital circuits
  • Microprocessor and microcontroller systems
  • Memory circuits
  • Peripheral power supplies

Package and Availability

The regulator is available in a TO-263 (D2PAK) package, which is known for its ability to handle high power levels and its excellent thermal performance. The MIC39150-1.65WU is also characterized by a wide operating temperature range, making it suitable for demanding environments.

In summary, the MIC39150-1.65WU from Microchip Technology is a robust and reliable LDO voltage regulator that offers high current capability, low dropout performance, and fast transient response, all while providing the necessary protections to ensure stable and safe operation in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess