EN
  • EN
  • DE

MIC39101-1.8BM

Part No MIC39101-1.8BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.63V @ 1A
Output Current 1A
Operating Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.41V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129651-MIC39101-1.8BM
Ultra Librarian 3D Model Ultra Librarian MIC39101-1.8BM CAD Model

Description

Product Overview: MIC39101-1.8BM

The MIC39101-1.8BM is a high-performance low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output of 1.8 volts. This regulator is part of Microchip's MIC39100 series, which is known for providing stable and reliable power supply solutions across a broad range of applications.

Key Features

  • Output Voltage: The device offers a precise 1.8V fixed output, suitable for low-voltage applications that require a stable power source.
  • High Current Capability: With an ability to deliver up to 1A of output current, the MIC39101-1.8BM can power a wide variety of circuits and components.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Fast Transient Response: The regulator provides excellent transient response, which helps maintain a stable output voltage despite rapid changes in load.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection safeguards the device and the system from damage due to excessive heat or current.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The MIC39101-1.8BM is ideal for various applications, including:

  • Portable devices and battery-powered equipment
  • Microcontroller power supply
  • Peripheral power supplies
  • Networking and telecommunication systems
  • Automotive electronics

Package and Quality

The MIC39101-1.8BM comes in a TO-263 (D2PAK) package, which is suitable for surface-mount technology and ensures efficient heat dissipation. Microchip Technology's commitment to quality means that this product meets stringent industry standards for performance and reliability.

Conclusion

With its robust feature set and reliable performance, the MIC39101-1.8BM voltage regulator from Microchip Technology is an excellent choice for designers looking for a high-quality power management solution. Whether for industrial, automotive, or consumer electronics, this LDO regulator ensures a stable and efficient power supply.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6333 $57.9326
54+ $2.1607 $116.6778
83+ $2.0932 $173.7356
115+ $2.0256 $232.9440
148+ $1.9582 $289.8136
198+ $1.7556 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess