EN
  • EN
  • DE

RH5VA42AA

Part No RH5VA42AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294695-RH5VA42AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA42AA CAD Model

Description

The RH5VA42AA is a voltage regulator IC manufactured by Ricoh. It belongs to the RH5VA series of low-dropout (LDO) regulators known for their low supply current and high accuracy. This specific part number indicates a fixed output voltage of 4.2V.

Applications:

  • Power management in handheld devices.
  • Voltage regulation in battery-powered applications.
  • Providing stable voltage to microcontrollers.
  • Sensor power supplies.

Features:

  • Fixed 4.2V Output Voltage: Provides a precise and stable 4.2V output.
  • Low Supply Current: Minimizes power consumption for extended battery life.
  • High Output Voltage Accuracy: Ensures reliable performance of connected circuits.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents damage from overheating.

Benefits:

  • Stable Power Supply: Provides a reliable 4.2V power source for sensitive components.
  • Long Battery Life: Low quiescent current extends battery life in portable applications.
  • Protection Against Faults: Overcurrent and thermal protection prevent damage.
  • Compact Design: Easy integration into small devices.
  • Simplified Circuit Design: Reduces the number of external components needed.

Additional Details:

The RH5VA42AA typically requires a few external capacitors for stable operation; refer to the datasheet for specific recommendations. The operating temperature range is typically wide, making it suitable for various environments. The package is usually a small surface-mount type, such as SOT-23. Key specifications like input voltage range, dropout voltage, and output voltage tolerance can be found in the manufacturer's datasheet. Always consult the datasheet before designing this component into a circuit.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess