EN
  • EN
  • DE

LTC3728IUH

Part No LTC3728IUH
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724772-LTC3728IUH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3728IUH CAD Model

Description

The LTC3728IUH is a high-performance dual step-down switching regulator integrated circuit designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to provide efficient power management solutions for a wide range of applications, including telecommunications, networking equipment, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LTC3728IUH is capable of operating from an input voltage range of 2.75V to 9.8V, making it suitable for various power supply configurations.
  • Dual Independent Outputs: It features two independent output channels, each capable of delivering up to 550kHz of switching frequency, which allows for the use of smaller, more efficient inductors and capacitors.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, providing flexibility to meet the requirements of different circuit designs.
  • High Efficiency: With its synchronous rectification and internal switches, the LTC3728IUH achieves high efficiency, which is crucial for minimizing heat dissipation and improving system reliability.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator from potential damage due to overheating.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for additional protection.
  • Compact Package: Housed in a 32-lead QFN package, the LTC3728IUH offers a compact solution, perfect for space-constrained applications.

Applications:

The LTC3728IUH is ideally suited for dual power supply systems where space and efficiency are critical. Its robust design ensures reliable performance in:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Portable Electronic Devices
  • Computing Peripherals
  • Industrial Systems

With its combination of features and performance, the LTC3728IUH from Linear Technology is an excellent choice for designers looking to create compact, efficient, and reliable power management systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7808 $64.6848
14+ $8.8461 $123.8454
21+ $8.5689 $179.9469
28+ $8.2929 $232.2012
37+ $8.0169 $296.6253
49+ $7.1876 $352.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess