EN
  • EN
  • DE

STGIPQ3HD60-HL

Part No STGIPQ3HD60-HL
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 3 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.573", 14.50mm)
Standard Package 360
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279071-STGIPQ3HD60-HL
Ultra Librarian 3D Model Ultra Librarian STGIPQ3HD60-HL CAD Model

Description

Introducing the STGIPQ3HD60-HL Intelligent Power Module

The STGIPQ3HD60-HL is a sophisticated Intelligent Power Module (IPM) from STMicroelectronics, designed for high-efficiency applications that require robust and reliable motor control. This advanced module is an integral part of modern power management and motor drive systems, providing a compact, high-performance solution that simplifies design and reduces time-to-market for a wide range of industrial applications.

Key Features

  • Advanced IGBT Technology: The STGIPQ3HD60-HL employs cutting-edge IGBTs to ensure efficient and fast switching performance, which is critical for reducing power losses and improving the overall efficiency of the system.
  • High-Voltage Capability: With a maximum operating voltage of 600V, this IPM can handle high-power applications with ease, making it suitable for a variety of industrial and consumer scenarios.
  • High Current Rating: The module is capable of delivering a continuous collector current of 15A, ensuring that it can drive motors with high power demands without compromising performance.
  • Integrated Bootstrap Diodes: To simplify the circuit design, the module includes built-in bootstrap diodes, which are essential for the proper operation of the high-side gate drivers within the IPM.
  • Over-Temperature Protection: Safety is a priority in power management, and the STGIPQ3HD60-HL features an over-temperature protection mechanism to prevent damage from excessive heat.
  • Optimized for Motor Drive Applications: This IPM is specifically designed to meet the stringent requirements of motor drive applications, providing reliable and efficient control for AC motors, brushless DC motors, and permanent magnet synchronous motors.

Applications

The STGIPQ3HD60-HL is ideal for a range of applications, including:

  • Home appliances such as washing machines and refrigerators
  • Industrial drives and automation systems
  • Fans and pumps
  • Electric vehicles and e-bikes
  • Renewable energy systems, including solar inverters and wind turbines

By integrating the STGIPQ3HD60-HL into your design, you can benefit from STMicroelectronics' expertise in power electronics, ensuring high performance, reliability, and efficiency in your motor control solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-FA
Lowest to $10.8258
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess