EN
  • EN
  • DE
  • IT

STGIPQ5C60T-HZ

Part No STGIPQ5C60T-HZ
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description SLLIMM NANO 2ND SERIES IPM, 3-PH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features - Motor Driver IGBT - 26-N2DIP
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 26-DIP Module
Case / Package 26-N2DIP
Family Name STGIPQ5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897994-STGIPQ5C60T-HZ
Ultra Librarian 3D Model Ultra Librarian STGIPQ5C60T-HZ CAD Model

Description

STGIPQ5C60T-HZ Intelligent Power Module by STMicroelectronics

The STGIPQ5C60T-HZ is a cutting-edge Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach to power management and energy-saving technologies. This IPM is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically designed to offer a compact, high-performance solution for a wide range of motor drive applications.

At the heart of the STGIPQ5C60T-HZ module lies a three-phase inverter with a 600V breakdown voltage and a 5A current rating, making it an ideal choice for applications that demand efficient and reliable power conversion. The module integrates multiple components, including IGBTs (Insulated Gate Bipolar Transistors), freewheeling diodes, and gate drivers, into a single package to simplify design, reduce assembly time, and enhance overall system reliability.

One of the key features of this IPM is its over-current, over-temperature, and under-voltage lockout protections, which safeguard the module and the system it powers against a variety of electrical faults. This ensures a higher level of safety and reliability, which is crucial for applications where consistent performance and uptime are critical.

The STGIPQ5C60T-HZ is also equipped with a built-in temperature sensor, providing real-time thermal monitoring that can be used to optimize system performance and prevent overheating. This feature is particularly useful in extending the lifespan of the module and the equipment it is used in.

Designed with a compact footprint, the STGIPQ5C60T-HZ is suitable for space-constrained applications. Its high integration level allows designers to reduce the number of external components required, leading to a more streamlined PCB layout and reduced system complexity. This IPM is an excellent choice for applications such as home appliances, air conditioners, fans, pumps, and other low-power motor drives.

Overall, the STGIPQ5C60T-HZ from STMicroelectronics represents a robust and efficient solution for designers looking to enhance the performance and reliability of their motor drive systems, while minimizing design challenges and time to market.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
STMicroelectronics
IC MOTOR DRVR 12V-52V 36POWERSO
Lowest to $11.5151
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 40WLCSP
Lowest to $5.9627
ON Semiconductor
IC SYSTEM MOTOR DRIVER / Motor Driver
Lowest to $2.1316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3719 $56.2314
14+ $7.6898 $107.6572
21+ $7.4495 $156.4395
28+ $7.2092 $201.8576
36+ $6.9689 $250.8804
49+ $6.2479 $306.1471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess