Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 30A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 3A
Maximum Power Dissipation 65W
Total Switching Energy(Ets) 55μJ (on), 85μJ (off)
Input Type Standard
Gate Charge 19nC
Turn-on and Turn-off delay time 17ns/72ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 23.5ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 066385-STGP8NC60KD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGP8NC60KD CAD Model

Description

Introducing the STGP8NC60KD IGBT from STMicroelectronics

The STGP8NC60KD is an advanced power semiconductor device produced by STMicroelectronics, a global leader in semiconductor solutions. This Insulated Gate Bipolar Transistor (IGBT) is designed to provide high-efficiency power conversion in a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter systems, and more. With its robust construction and state-of-the-art engineering, the STGP8NC60KD is a reliable choice for designers looking to optimize performance and energy savings.

Key Features:

  • High Voltage Capability: The STGP8NC60KD is rated for a maximum collector-emitter voltage of 600V, making it suitable for high-voltage applications.
  • High Current Rating: This IGBT can handle continuous collector current up to 8A, with pulse currents significantly higher, ensuring it can manage heavy loads.
  • Low On-Voltage Drop (Vce(on)): With a low on-state voltage drop, the STGP8NC60KD ensures reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: The device is designed for fast switching, which minimizes switching losses and is ideal for high-frequency operations.
  • Co-Packaged Free Wheeling Diode: The inclusion of a fast recovery diode in the package provides a convenient solution for efficient freewheeling operations in inductive loads.

Performance and Durability:

The STGP8NC60KD is built to perform reliably even under harsh conditions. It features a robust and rugged design with a maximum junction temperature of 150°C, ensuring stability and longevity in a variety of environments. The device also offers excellent thermal performance, which is critical for maintaining functionality and extending service life.

Applications:

With its impressive electrical characteristics, the STGP8NC60KD is well-suited for a diverse range of applications. It is commonly used in:

  • AC and DC motor drives
  • Power inverters and converters
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment
  • Renewable energy systems, such as solar inverters

STMicroelectronics' commitment to innovation is evident in the STGP8NC60KD IGBT, which offers a blend of performance, efficiency, and reliability for advanced power management solutions.

You May Also Be Interested in

Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Microsemi Corporation
IGBT 1200V 45A 195W TO220
Need more? Email Us
ECAD model for APT15GN120KG
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3660 $52.0520
52+ $1.9414 $100.9528
80+ $1.8807 $150.4560
110+ $1.8200 $200.2000
143+ $1.7594 $251.5942
191+ $1.5774 $301.2834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 453 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention