EN
  • EN
  • DE

STGW20NB60HD

Part No STGW20NB60HD
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 20A - 600V TO-247 PowerMESH IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261038-STGW20NB60HD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian STGW20NB60HD CAD Model

Description

STGW20NB60HD - High Speed IGBT from STMicroelectronics

The STGW20NB60HD is a state-of-the-art high-speed Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored for high efficiency and fast switching applications, making it an ideal choice for a wide range of power electronics systems.

Key Features

  • Voltage: The STGW20NB60HD is engineered to handle a collector-emitter voltage of up to 600V, providing a robust solution for high voltage applications.
  • Current: With a continuous collector current of 20A at 25°C, this IGBT can manage significant power levels, suitable for demanding electrical environments.
  • Speed: This device boasts a low on-voltage drop due to its high-speed switching capabilities, which enhances overall system efficiency and reduces thermal stress.
  • Temperature Performance: The STGW20NB60HD operates effectively over a wide temperature range, maintaining stability and reliability even under extreme conditions.
  • Co-Packaged Diode: It comes with an integrated fast recovery diode, which simplifies circuit design and optimizes switching performance.

Applications

The versatility of the STGW20NB60HD makes it suitable for a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Inductive Heating
  • Welding Equipment

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the STGW20NB60HD is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and durability. This IGBT is subjected to rigorous testing and quality control measures, guaranteeing that each unit meets the high expectations of customers and applications.

Environmental Considerations

Compliant with RoHS and other environmental standards, the STGW20NB60HD reflects STMicroelectronics' dedication to environmental sustainability. By choosing this IGBT, customers can be confident in a product that not only delivers exceptional performance but also aligns with eco-friendly practices.

Overall, the STGW20NB60HD from STMicroelectronics represents a blend of advanced technology, reliability, and environmental consciousness, making it a top choice for modern power electronic designs.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess