EN
  • EN
  • DE

PT6523LT

Part No PT6523LT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 2.5V 20W / Module DC-DC 3.3VIN 1-OUT 2.5V 8A 16-Pin(14+2Tab) SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT6520
Packaging Reel package
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 5.5V
Voltage - Output 1 2.5V
Current - Output (Maximum) 8A
Applications ITE (Commercial)
Features Remote On/Off, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting SMD
Package 14-SMD Module
Dimension 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
Win Source Part Number 792666-PT6523LT
Popularity Medium
Supply and Demand Status Limited
Family Name PT6523
Introduction Date April 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6523LT CAD Model

Description

The PT6523LT is a high-performance power module from Texas Instruments, designed to provide exceptional efficiency and reliability for a wide range of applications. This power module is part of Texas Instruments' PT6500 series, known for its integrated switching regulators that offer a complete power management solution.

Key Features

  • Adjustable Output Voltage: The PT6523LT comes with an adjustable output voltage feature, allowing users to tailor the output to their specific needs within a given range. This flexibility makes it suitable for various applications that require precise voltage settings.
  • High Efficiency: With its advanced design, the PT6523LT achieves high efficiency in power conversion, which helps to reduce energy loss and heat generation, thereby improving the overall system performance and reliability.
  • Integrated Heat Sink: The module includes an integrated heat sink, which provides excellent thermal management. This feature ensures that the device operates within safe temperature ranges, even under high load conditions.
  • Power Good Signal: The inclusion of a 'power good' signal offers an additional layer of monitoring, indicating when the output voltage is within operational specifications, which is crucial for system stability and safety.

Applications

The PT6523LT is versatile and can be used in various applications such as:

  • Telecommunications equipment
  • Industrial systems
  • Computing infrastructure
  • Networking hardware

Technical Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Output Current Up to 3A
Efficiency Up to 90%
Operating Temperature -40°C to +85°C

With its robust design and flexible features, the PT6523LT from Texas Instruments stands out as a reliable power solution for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess