EN
  • EN
  • DE

STGW40H60DLFB

Part No STGW40H60DLFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 283 W
Switching Energy 363µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C -/142ns
Test Condition 400V, 40A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STGW40
Other Names 497-14364,-497-14364
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277390-STGW40H60DLFB
Ultra Librarian 3D Model Ultra Librarian STGW40H60DLFB CAD Model

Description

STGW40H60DLFB - A High-Efficiency IGBT from STMicroelectronics

The STGW40H60DLFB is a state-of-the-art insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed for a wide range of high-power applications, where efficiency and reliability are of paramount importance. With its robust construction and advanced technology, the STGW40H60DLFB offers an optimal balance between conduction and switching losses, making it an ideal choice for energy-saving and performance-demanding applications.

Key Features

      
  • Voltage & Current Ratings: The device is rated for a collector-emitter voltage of 600V, ensuring safe operation in high voltage environments. It also has a collector current rating of 40A at 25°C, making it capable of handling significant power levels.
  •   
  • Low On-State Voltage: The STGW40H60DLFB features a low on-state voltage (VCE(sat)) of typically 1.85V, which contributes to its high efficiency by minimizing conduction losses.
  •   
  • High-Speed Switching: With a fast switching speed, this IGBT can operate efficiently at high frequencies, which is beneficial for applications such as switching power supplies and motor drives.
  •   
  • Short-Circuit Rating: It is equipped with a short-circuit withstand time of 10µs, providing robust protection against sudden electrical faults and enhancing system reliability.
  •   
  • Co-Packaged Diode: The device includes a soft recovery anti-parallel diode, which reduces electromagnetic interference (EMI) and improves efficiency during the switching process.

Applications

The versatility of the STGW40H60DLFB allows it to be used in a variety of high-power applications, including:

      
  • Uninterruptible Power Supplies (UPS)
  •   
  • Welding Equipment
  •   
  • Induction Heating Systems
  •   
  • Solar Inverters
  •   
  • High-Frequency Converters and Inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGW40H60DLFB IGBT is built to meet stringent quality standards, ensuring reliable performance in demanding conditions. It is designed with features that protect against overcurrent and overtemperature events, thereby extending the lifespan of the end application.

For designers and engineers looking for a robust, efficient, and high-performance IGBT, the STGW40H60DLFB from STMicroelectronics is an excellent choice that combines cutting-edge technology with practical design considerations.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4312 $53.1744
25+ $4.1508 $103.7700
38+ $4.0105 $152.3990
54+ $3.7301 $201.4254
70+ $3.5899 $251.2930
87+ $3.4496 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess