EN
  • EN
  • DE

STGW45HF60WDI

Part No STGW45HF60WDI
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description 45 A, 600 V ultra fast IGBT with low drop diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 70A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 30A
Power - Max 250W
Switching Energy 330μJ (off)
Input Type Standard
Gate Charge 160nC
Td (on/off) @ 25°C -/145ns
Test Condition 400V, 30A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 90ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1261049-STGW45HF60WDI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STGW45HF60WDI CAD Model

Description

STGW45HF60WDI - High-Speed IGBT from STMicroelectronics

The STGW45HF60WDI is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) produced by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed for a wide range of high-power applications that require fast switching and high efficiency, such as inverter systems, UPS, solar inverters, and motor drives.

With a maximum collector-emitter voltage of 600V and a continuous collector current rating of 45A at 25°C, the STGW45HF60WDI is capable of handling significant power levels. The device also boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency by minimizing on-state power dissipation.

The STGW45HF60WDI is part of STMicroelectronics' series of field stop trench IGBTs, which means it incorporates advanced technology that combines the benefits of both the MOSFET and bipolar transistor. The result is an IGBT that offers a very tight parameter distribution coupled with a high ruggedness capability, ensuring reliability and performance consistency.

One of the key features of this IGBT is its high-speed switching performance. The STGW45HF60WDI can switch on and off rapidly, which is critical for applications that require high-frequency operation. This fast switching capability also helps to reduce electromagnetic interference (EMI), making the device suitable for noise-sensitive applications.

Thermal management is also a strong point for the STGW45HF60WDI. The device is housed in a TO-247 long leads package, which provides excellent heat dissipation characteristics. This helps to maintain performance even under high load conditions and extends the longevity of the device.

For design flexibility, the STGW45HF60WDI includes a co-packaged fast recovery diode. This feature simplifies circuit design by reducing the number of components required and improves overall system efficiency.

STMicroelectronics also ensures that the STGW45HF60WDI meets stringent quality and reliability standards. It is RoHS compliant and designed to meet the environmental and technical demands of the modern electronic industry.

In summary, the STGW45HF60WDI from STMicroelectronics is a robust, high-performance IGBT that is ideal for designers looking to optimize their power applications for speed, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess