EN
  • EN
  • DE

STGW50HF60S

Part No STGW50HF60S
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 110A 284W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 110A
Pulsed Collector Current 130A
Collector-emitter saturation voltage(Max) 1.45V @ 15V, 30A
Maximum Power Dissipation 284W
Total Switching Energy(Ets) 250μJ (on), 4.2mJ (off)
Input Type Standard
Gate Charge 200nC
Turn-on and Turn-off delay time 50ns/220ns
Testing Conditions 400V, 30A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 1103066-STGW50HF60S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STGW50HF60S CAD Model

Description

The STGW50HF60S is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This high-speed switch is designed to meet the needs of modern high-efficiency applications, offering low on-state voltage drop with high blocking voltage capability and fast switching speeds.

Key Features

  • Voltage Ratings: With a collector-emitter voltage rating of 600V, the STGW50HF60S is well-suited for a wide range of high voltage applications.
  • Current Handling: This IGBT is capable of handling continuous collector current up to 50A at 25°C, making it robust for high-power circuits.
  • Speed: The device features a fast switching speed, which is critical for reducing switching losses and improving efficiency in converters and inverters.
  • Low Saturation Voltage: The low on-state voltage drop ensures high efficiency, especially in applications where conduction losses are critical.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which simplifies design and enhances performance by providing a matched diode with optimized recovery characteristics.
  • Temperature Resilience: It operates effectively over a wide temperature range, maintaining stability and reliability in harsh conditions.

Applications

The STGW50HF60S is ideal for a variety of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits
  • Induction heating
  • Switched-mode power supplies (SMPS)
  • High power lighting systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STGW50HF60S is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in your electronic designs.

Conclusion

The STGW50HF60S IGBT from STMicroelectronics is a powerful and efficient solution for high voltage and current applications. Its fast switching capabilities, low conduction losses, and robust design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9584 $63.6672
18+ $6.5301 $117.5418
28+ $6.3259 $177.1252
38+ $6.1220 $232.6360
49+ $5.9179 $289.9771
66+ $5.3056 $350.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess