The NTV4CS002NTDG is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the demanding requirements of modern electronic applications, providing efficient power conversion with a low on-resistance and high switching speeds.
Key Features
- Low R<sub>DS(on): Offers minimal conduction losses thanks to its low on-state resistance, enabling higher efficiency in power conversion applications.
- High Current Capability: Engineered to handle significant current, making it suitable for high-power applications.
- Fast Switching Speed: Its rapid switching capability ensures minimal power loss during the transition states, further enhancing the overall efficiency of the system.
- Robust Thermal Performance: With an excellent thermal management design, the NTV4CS002NTDG can operate reliably even under high-temperature conditions.
- Compact Surface-Mount Package: The device comes in a space-saving surface-mount package, making it ideal for compact designs.
Applications
The versatility of the NTV4CS002NTDG allows it to be used in a wide array of applications. It is particularly well-suited for:
- DC/DC Converters
- Power Management Systems
- Motor Drives
- Computing and Server Applications
- Automotive Electronics
- Renewable Energy Systems
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
40V
Continuous Drain Current (I<sub>D)
300A
Power Dissipation (P<sub>D)
375W
Operating Temperature Range
-55°C to +175°C
The NTV4CS002NTDG is a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions that power a smarter, greener, and more connected world. With its robust design and exceptional performance, this Power MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.