EN
  • EN
  • DE

STGW50NB60M

Part No STGW50NB60M
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 50A - 600V - TO-247 PowerMESH™ IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261052-STGW50NB60M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW50NB60M CAD Model

Description

The STGW50NB60M is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, an industry leader in semiconductor solutions. This IGBT is specifically engineered to deliver efficient and reliable performance for a wide range of power applications, making it a preferred choice for designers and engineers.

Key Features

  • High Voltage Capability: The STGW50NB60M is capable of handling voltages up to 600V, making it suitable for high-voltage applications.
  • Low On-State Voltage: This IGBT offers a low on-state voltage drop, which enhances overall efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous collector current rating of 50A at 25°C, the device can manage significant power levels, suitable for demanding applications.
  • Fast Switching Speed: The device provides fast switching performance, which is crucial for reducing switching losses and improving the efficiency of power conversion systems.
  • Co-Packaged Diode: It comes with an integrated free-wheeling diode, which helps to protect the IGBT against reverse voltage transients and reduces the number of components required in a circuit.

Applications

The STGW50NB60M is designed for a variety of applications that require high efficiency and power density. These applications include:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment
  • Inductive Heating
  • Solar Inverters

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STGW50NB60M is built to meet rigorous standards, ensuring reliable performance and longevity in the field. It is designed to operate over a wide temperature range, maintaining its performance even under harsh conditions.

Environmental Compliance

The STGW50NB60M is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, reflecting STMicroelectronics' dedication to environmental responsibility.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $10.3384
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess