EN
  • EN
  • DE

STGW60H65DRF

Part No STGW60H65DRF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description 60 A, 650 V field stop trench gate IGBT with Ultrafast diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 120A
Current - Collector Pulsed (Icm) 240A
Vce(on) (Maximum) @ Vge, Ic 2.4V @ 15V, 60A
Power - Max 420W
Switching Energy 940μJ (on), 1.06mJ (off)
Input Type Standard
Gate Charge 217nC
Td (on/off) @ 25°C 85ns/178ns
Test Condition 400V, 60A, 10 Ohm, 15V
Reverse Recovery Time (trr) 19ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1261055-STGW60H65DRF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STGW60H65DRF
Introduction Date October 11, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STGW60H65DRF CAD Model

Description

STGW60H65DRF - STMicroelectronics Power Transistor

The STGW60H65DRF is a state-of-the-art power transistor from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This 650V, 60A trench gate field-stop IGBT (Insulated Gate Bipolar Transistor) is part of ST’s advanced PowerMESH™ lineup, optimized for performance in both hard-switching and soft-switching circuits.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (VCE) of 650V, the STGW60H65DRF is suitable for high voltage applications, providing ample headroom for voltage spikes and surges.
  • High Current Rating: A continuous collector current (IC) of 60A at 25°C makes this device capable of handling high power loads, ensuring robust performance in demanding conditions.
  • Low On-State Voltage: The device features a low VCE(sat), which reduces on-state power loss and improves overall efficiency, especially critical in high power applications.
  • Fast Switching Speed: The fast-switching capability of the STGW60H65DRF minimizes switching losses and enables operation at higher frequencies, which can contribute to smaller and more efficient power supplies.
  • Co-Packaged Diode: An integrated ultra-fast recovery diode provides additional protection against reverse voltage transients and reduces the need for external components.

Applications

The STGW60H65DRF is designed for a diverse set of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Welding Equipment
  • Solar Inverters
  • Inductive Heating
  • Resonant Converters

Design Support

STMicroelectronics supports designers with a comprehensive suite of technical documentation, reference designs, and simulation tools to facilitate the integration of the STGW60H65DRF into various circuits and systems. This ensures a smooth design-in process and helps to accelerate time-to-market for products utilizing this high-performance IGBT.

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3158 $58.4738
27+ $4.3617 $117.7659
42+ $4.2254 $177.4668
57+ $4.0891 $233.0787
74+ $3.9528 $292.5072
98+ $3.5439 $347.3022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess