EN
  • EN
  • DE

STGWA40H65DFB2

Part No STGWA40H65DFB2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description TRENCH GATE FIELD-STOP 650 V 40  /  IGBT Trench Field Stop 650 V 72 A 230 W Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 72 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 40A
Power - Max 230 W
Switching Energy 765µJ (on), 410µJ (off)
Input Type Standard
Gate Charge 153 nC
Td (on/off) @ 25°C 18ns/72ns
Test Condition 400V, 40A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 75 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 Long Leads
Base Product Number STGWA40
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-19785
Standard Package 30
Win Source Part Number 1216805-STGWA40H65DFB2
Ultra Librarian 3D Model Ultra Librarian STGWA40H65DFB2 CAD Model

Description

STGWA40H65DFB2 - STMicroelectronics

The STGWA40H65DFB2 is a state-of-the-art power semiconductor component from STMicroelectronics, a global leader in the design and manufacturing of electronic components. This device is a member of the MDmesh™ DM6 650 V series, which features advanced super-junction technology that is optimized for high-performance applications requiring efficient power conversion and management.

Key Features:

      
  • High Voltage Capability: The STGWA40H65DFB2 is rated for a breakdown voltage of 650 V, making it suitable for various industrial, consumer, and computing applications that require high voltage operation.
  •   
  • Low On-Resistance: With an on-resistance of just 0.065 Ω, this power MOSFET ensures minimal conduction losses, which translates to higher efficiency in power conversion systems.
  •   
  • Fast Switching Performance: The device's fast switching characteristics are ideal for applications that demand quick response times, such as switching power supplies and motor control circuits.
  •   
  • Enhanced Power Handling: The STGWA40H65DFB2 can handle a continuous drain current of 40 A, providing robust power handling capability for demanding loads.
  •   
  • Improved Ruggedness: The MOSFET is designed for enhanced ruggedness and reliability, featuring a high dv/dt capability and improved immunity to the effects of temperature variations.

Applications:

The versatility of the STGWA40H65DFB2 makes it an excellent choice for a wide range of applications, including:

      
  • Switch Mode Power Supplies (SMPS)
  •   
  • LED Lighting Solutions
  •   
  • DC-DC Converters
  •   
  • Power Factor Correction (PFC) Circuits
  •   
  • Motor Drives and Inverters
  •   
  • Welding Equipment

The STGWA40H65DFB2 is housed in an H2PAK-2 package, which provides an optimal balance between a compact form factor and thermal performance, ensuring that the device can be used in space-constrained applications without compromising on power dissipation capabilities.

With its advanced technical specifications and robust design, the STGWA40H65DFB2 from STMicroelectronics represents a reliable and efficient solution for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9688 $54.6568
22+ $4.6543 $102.3946
34+ $4.4971 $152.9014
48+ $4.1826 $200.7648
63+ $4.0254 $253.6002
78+ $3.8681 $301.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess