EN
  • EN
  • DE

STGWT50HF65SD

Part No STGWT50HF65SD
Manufacturer STMicroelectronics
Description 60 A, 650 V, very low drop IGBT with soft and fast recovery diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214710-STGWT50HF65SD
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGWT50HF65SD CAD Model

Description

STGWT50HF65SD - STMicroelectronics High-Efficiency IGBT

The STGWT50HF65SD is a cutting-edge IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to offer a superior solution for high-power and high-efficiency applications. This device is part of the Trench Gate Field-Stop IGBT portfolio, which is renowned for its outstanding performance in terms of switching speed and energy efficiency.

Key Features:

  • Voltage Rating: The STGWT50HF65SD is rated for a maximum collector-emitter voltage of 650V, making it suitable for a wide range of high voltage applications.
  • Current Capability: It can handle a continuous collector current of up to 50A at 25°C, ensuring reliable performance in demanding situations.
  • Low On-State Voltage: This IGBT features a low V<sub>CE(on) for reduced conduction losses, enhancing overall efficiency in power conversion systems.
  • High-Speed Switching: With fast switching characteristics, this device minimizes switching losses, which is crucial for high-frequency operations.
  • Co-Packaged Diode: The STGWT50HF65SD includes a co-packaged fast recovery diode, which provides protection against reverse voltage transients and reduces component count in circuit designs.

Applications:

The STGWT50HF65SD is ideal for a variety of applications where efficiency and power density are critical. It is commonly used in:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Power factor correction circuits
  • Induction heating systems
  • High-performance inverters and converters

Reliability and Quality:

STMicroelectronics ensures that the STGWT50HF65SD meets the highest quality and reliability standards. The device undergoes rigorous testing to guarantee performance even under extreme conditions. With its robust design, the STGWT50HF65SD is engineered to deliver long operational life and consistent performance, making it a trusted choice for professionals and industries worldwide.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess