EN
  • EN
  • DE
  • IT

STH80N10LF7-2AG

Part No STH80N10LF7-2AG
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MOSFETs 1 N-Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468803-STH80N10LF7-2AG
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 10 mOhm @ 40A, 10V
Gate Charge (Qg) (Max) @ Vgs 28.3 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2900 pF @ 25 V
Power Dissipation (Max) 110W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package H2Pak-2
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Ultra Librarian 3D Model Ultra Librarian STH80N10LF7-2AG CAD Model

Description

The STH80N10LF7-2AG is a high-performance, N-channel MOSFET developed by STMicroelectronics, a leader in semiconductor solutions. This component is designed to deliver high efficiency and power density in a wide range of applications, including power supply, automotive, and industrial systems. By utilizing ST's advanced MDmesh™ DM7 technology, the STH80N10LF7-2AG offers an excellent on-resistance (RDS(on)) to gate charge (Qg) ratio, reducing switching and conduction losses. It features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) capability up to 80A, making it well-suited for high-power applications. The device is housed in an H2PAK-2 package, providing a compact footprint while ensuring good thermal performance. Its robust design and high reliability make it a preferred choice for design engineers looking to improve the efficiency and thermal management of their power conversion systems.

You May Also Be Interested in

XP Power
Power Line Filters
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.1210
Cypress Semiconductor Corp
SRAM
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Amd
AMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess