EN
  • EN
  • DE

STHVDAC-253MTGF3

Part No STHVDAC-253MTGF3
Manufacturer STMicroelectronics
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 7BIT 16FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DAC 7 b - SPI 16-FlipChip (1.7x1.7)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 16-UFBGA, FCBGA
Case / Package 16-FlipChip (1.7x1.7)
Family Name STHVDAC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16317-6, 497-16317-1, 497-16317-2, -497-16317-6, -497-16317-1, -497-16317-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898018-STHVDAC-253MTGF3
Ultra Librarian 3D Model Ultra Librarian STHVDAC-253MTGF3 CAD Model

Description

The STHVDAC-253MTGF3 is a state-of-the-art high voltage Digital-to-Analog Converter (DAC) designed by STMicroelectronics to cater to a wide range of applications requiring precise voltage control. This advanced DAC is particularly well-suited for applications such as piezoelectric actuator driving, LCD bias supply, and programmable power supplies, where high resolution and accuracy are of paramount importance.

Key Features

  • High Voltage Output: Capable of delivering output voltages in the range that is critical for driving high voltage applications.
  • 12-bit Resolution: Provides fine granularity with 4096 distinct voltage levels, allowing for precise control and adjustments.
  • Integrated High Voltage Amplifier: Comes with an on-chip high voltage amplifier, reducing the need for external components and simplifying the design process.
  • Flexible Interface: Features a versatile interface compatible with SPI or I²C protocols, enabling easy integration with a variety of microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficiency, the DAC minimizes power usage, making it suitable for battery-operated devices.
  • Compact Package: Offered in a small form factor that is ideal for space-constrained applications.

Applications

The STHVDAC-253MTGF3 is engineered to meet the needs of a diverse set of applications. It is an excellent choice for:

  • Medical equipment such as ultrasound transducers.
  • Industrial automation systems requiring precise voltage control.
  • Telecommunication infrastructure that demands stable and accurate voltage regulation.
  • Consumer electronics, including high-resolution displays that require fine-tuned voltage adjustments.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STHVDAC-253MTGF3 is no exception. Manufactured to meet the highest industry standards, this DAC ensures performance and durability for critical applications where failure is not an option.

With its combination of high resolution, integrated features, and robust design, the STHVDAC-253MTGF3 from STMicroelectronics represents a versatile and dependable solution for high voltage digital-to-analog conversion needs.

You May Also Be Interested in

Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0852 $57.9360
1,655+ $0.0700 $115.8500
2,560+ $0.0678 $173.5680
3,525+ $0.0656 $231.2400
4,555+ $0.0634 $288.7870
6,100+ $0.0568 $346.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess