EN
  • EN
  • DE

MAX4358ECE

Part No MAX4358ECE
Manufacturer Maxim Integrated
Description 32 x 16 Nonblocking Video Crosspoint Switch with On-Screen Display Insertion and I/O Buffers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213583-MAX4358ECE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4358ECE CAD Model

Description

The MAX4358ECE from Maxim Integrated is a high-performance, low-voltage, 8-channel analog multiplexer that is designed to operate with single +3V to +5V supplies or ±3V to ±5V dual supplies. This versatile multiplexer is ideal for a variety of applications, including data acquisition systems, process controls, and instrumentation setups where multiple analog signals need to be routed to a single output.

Key Features

  • Low On-Resistance: The device boasts low on-resistance (Ron) of 100Ω (max), which remains flat over the specified signal range. This ensures minimal signal distortion and low insertion loss.
  • Low Crosstalk and Off-Isolation: With excellent crosstalk and off-isolation performance, the MAX4358ECE minimizes signal interference between channels, ensuring high signal integrity.
  • Single or Dual Supply Operation: It can operate from a single supply ranging from +3V to +5V or a dual supply of ±3V to ±5V, providing design flexibility for various system requirements.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and portable applications.
  • High-Speed Switching: Fast switching times allow for high-speed signal routing, making it suitable for video and audio signal processing as well as test equipment.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD), enhancing the robustness of the device in harsh environments.

Applications

The MAX4358ECE is adept at handling multiple analog inputs which need to be directed to a single analog-to-digital converter (ADC), making it a perfect fit for:

  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing
  • Medical instrumentation
  • Industrial process control

Package and Quality

The MAX4358ECE comes in a 16-pin QSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making this multiplexer a reliable choice for both commercial and industrial applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess