EN
  • EN
  • DE

STI260N6F6

Part No STI260N6F6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V, 0.0024 Ω, 120 A STripFET™ VI DeepGATE™ Power MOSFET in TO-220 and I²PAK packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series DeepGATE, STripFET VI
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 75V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 183nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 11400pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 3 mOhm @ 60A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package I2PAK
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1261094-STI260N6F6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STI260N6F6
Introduction Date May 07, 2010
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STI260N6F6 CAD Model

Description

STI260N6F6 - High-Performance N-Channel MOSFET

The STI260N6F6 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is a part of ST's STripFET™ VI DeepGATE™ technology, which is designed to deliver superior switching performance and increased energy efficiency.

With a 60V drain-source voltage (V<sub>DS), the STI260N6F6 is capable of handling a continuous drain current (I<sub>D) of up to 260A, making it an excellent choice for high-power applications. The device exhibits an extremely low on-state resistance (R<sub>DS(on)) of just 1.35mΩ max, which contributes to its remarkable efficiency by minimizing conduction losses.

The STI260N6F6 is housed in a robust and compact H2PAK-6 package, ensuring a high level of durability while allowing for efficient thermal management. This packaging is suitable for a wide range of applications, including but not limited to, automotive systems, high-performance computing, power supplies, and motor control circuits.

Key Features:

  • Low Threshold Voltage: The device has a low gate threshold voltage (V<sub>GS(th)), which ensures that it can be driven at lower voltages, making it compatible with a variety of control circuits and reducing power consumption.
  • Fast Switching Speed: The MOSFET's fast switching characteristics are ideal for applications that require high-speed operation, such as DC-DC converters and synchronous rectification in SMPS (Switched Mode Power Supplies).
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, which guarantees reliability under stressful conditions such as high current spikes or voltage transients.

Applications:

  • Automotive applications
  • Switched Mode Power Supplies (SMPS)
  • Power management solutions
  • High-performance computing
  • Motor drives and inverters

The STI260N6F6 MOSFET from STMicroelectronics is a testament to the company's commitment to providing high-quality, energy-efficient solutions for power management challenges in a diverse array of electronic systems. With its robust design and exceptional performance characteristics, this MOSFET is poised to enhance the efficiency and reliability of your next high-power electronic design.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess