EN
  • EN
  • DE

STI55NF03L

Part No STI55NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 55A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 55A (Tc) 80W (Tc) Through Hole I2PAK
Manufacturer STMicroelectronics
Series STripFET™ II
Package Tube
Operating Temperature Range -60°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-262-3 Long Leads, I2Pak, TO-262AA
Case / Package I2PAK
Family Name STI55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12263, -497-12263
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935394-STI55NF03L
Ultra Librarian 3D Model Ultra Librarian STI55NF03L CAD Model

Description

STI55NF03L N-Channel MOSFET

The STI55NF03L is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver both high speed and efficiency for a wide range of applications. This power MOSFET is part of ST's STripFET™ III series, which is known for its excellent on-state resistance and superior switching performance.

Key Features

  • Low On-Resistance: The STI55NF03L boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.022 Ω at V<sub>GS = 10 V, which enhances its overall efficiency and reduces power losses during operation.
  • High Current Capability: This MOSFET is capable of handling continuous drain currents up to 55 A, making it suitable for high-power applications.
  • High Voltage Threshold: With a drain-source voltage (V<sub>DSS) of 30 V, the STI55NF03L can be used in circuits with moderate voltage requirements.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures faster switching speeds, which is critical for applications that require quick response times.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand rugged operating conditions, ensuring reliability and longevity.

Applications

The STI55NF03L is ideal for a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor drivers
  • Power management in portable and stationary equipment

Product Summary

Parameter Value Drain-source Voltage (V<sub>DSS) 30 V Continuous Drain Current (I<sub>D) 55 A On-Resistance (R<sub>DS(on)) 0.022 Ω Gate Charge (Q<sub>g) Typical value not specified

For more detailed information, including the full datasheet, thermal characteristics, and package information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0879 $50.1096
52+ $1.9557 $101.6964
80+ $1.8897 $151.1760
114+ $1.7575 $200.3550
148+ $1.6915 $250.3420
185+ $1.6254 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess