EN
  • EN
  • DE

STK13003

Part No STK13003
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 5 @ 1A, 2V
Power - Max 40 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case SOT-82
Supplier Device Package SOT-82-3
Base Product Number STK13
Other Names 497-12267,-497-12267
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278586-STK13003
Ultra Librarian 3D Model Ultra Librarian STK13003 CAD Model

Description

STK13003 High Voltage Fast-Switching NPN Power Transistor

The STK13003 is a high-voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power transistor is particularly suitable for high-efficiency switch-mode power supplies, lighting, inverters, and flyback and forward converters. The STK13003 is well-suited for applications requiring high-speed switching and high-voltage capabilities.

Key Features

  • Voltage and Current Ratings: The STK13003 boasts a collector-emitter voltage (Vceo) of 700V, ensuring it can handle high voltage applications with ease. It also offers a collector current (Ic) of up to 3A, making it capable of driving moderate loads.
  • High Switching Speed: With a fast-switching speed, this transistor is ideal for high-frequency operations, contributing to the efficiency of the circuit in which it's used.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power loss and improves overall efficiency.
  • Robustness: The STK13003 is designed to be rugged and reliable, ensuring a long operational life even in demanding conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Lighting circuits, including LED drivers
  • Motor control circuits
  • High-frequency oscillatory circuits

Package and Mounting

The STK13003 transistor is encapsulated in a TO-220 package, which is widely used for power transistors due to its ability to handle high power dissipation. The TO-220 package allows for efficient thermal management and is compatible with a variety of heatsinking methods. This makes it easy to integrate into a wide range of electronic circuits, providing designers with flexibility in layout and assembly.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STK13003 is no exception, with production under stringent quality control standards to ensure reliable performance. It is designed to meet or exceed the requirements of the electronic industry's standards, providing confidence in its use for both commercial and industrial applications.

With its combination of high-voltage capability, fast switching speed, and efficiency, the STK13003 from STMicroelectronics is an excellent choice for designers looking to create compact, high-performance power applications.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3836 $59.4580
370+ $0.3148 $116.4760
570+ $0.3049 $173.7930
785+ $0.2951 $231.6535
1,015+ $0.2853 $289.5795
1,360+ $0.2557 $347.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess