EN
  • EN
  • DE

STK38N3LLH5

Part No STK38N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™ V
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.55mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 41.7 nC @ 4.5 V
Vgs (Max) ±22V
Input Capacitance (Ciss) (Max) @ Vds 4640 pF @ 25 V
Power Dissipation (Max) 5.2W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PolarPak®
Package / Case PolarPak®
Base Product Number STK38
Other Names 1805-STK38N3LLH5CT,-497-8784-1,-497-8784-6,497-8784-2,497-8784-1,-497-8784-2,1805-STK38N3LLH5DKR,497-8784-6,1805-STK38N3LLH5TR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277997-STK38N3LLH5
Ultra Librarian 3D Model Ultra Librarian STK38N3LLH5 CAD Model

Description

The STK38N3LLH5 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to deliver high efficiency and reliability in a wide array of power management applications. Characterized by its low on-resistance and high switching speed, the STK38N3LLH5 is an excellent choice for high-performance designs.

Key Features

  • Low Threshold Voltage: The device features a low gate threshold voltage, which ensures low gate drive requirements and facilitates its use in low-voltage applications.
  • High Switching Speed: With its fast switching capabilities, the STK38N3LLH5 minimizes energy losses during power conversion, making it ideal for high-frequency circuits.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of this MOSFET translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring its robustness and durability in harsh conditions.
  • Application Versatility: The STK38N3LLH5 is suitable for a variety of applications, including DC-DC converters, motor control circuits, and power management systems.

Applications

The versatility of the STK38N3LLH5 allows it to be integrated into numerous applications such as:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Power distribution switches
  • Load switches
  • Motor control drivers

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STK38N3LLH5 is compliant with RoHS and REACH regulations, ensuring that it meets the highest standards for environmental safety. Additionally, the device is manufactured in facilities that are certified for ISO 9001:2015 (Quality Management Systems) and ISO 14001:2015 (Environmental Management Systems), reflecting STMicroelectronics' dedication to both quality and environmental stewardship.

With its robust design, high efficiency, and compliance with international standards, the STK38N3LLH5 from STMicroelectronics is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess