EN
  • EN
  • DE

STL10LN80K5

Part No STL10LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 660mOhm @ 4A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 427 pF @ 100 V
Power Dissipation (Max) 42W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (5x6) VHV
Package / Case 8-PowerVDFN
Base Product Number STL10
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278091-STL10LN80K5
Ultra Librarian 3D Model Ultra Librarian STL10LN80K5 CAD Model

Description

The STL10LN80K5 is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the MDmesh™ K5 series, which is known for its excellent energy efficiency and high power density. It is designed to meet the demanding requirements of a wide range of electronic applications, including switching power supplies, lighting, and industrial applications.

Key Features

  • High Voltage Capability: The STL10LN80K5 operates at a drain-source voltage of 800 V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 0.52 ohms, this MOSFET ensures minimal voltage drop and power loss during operation, enhancing overall efficiency.
  • High Current Rating: This device can handle continuous drain currents up to 10 A, which is ideal for applications requiring high current carrying capacity.
  • Low Gate Charge: The MOSFET features a low gate charge, which reduces switching losses and improves the switching performance.
  • 100% Avalanche Tested: Ensures reliability and robustness by withstanding high energy pulses in avalanche and commutation modes.
  • Zener-protected: The gate-source is protected with a Zener diode to withstand electrostatic discharges and voltage spikes, ensuring device longevity.

Applications

The STL10LN80K5 is versatile and can be used in a variety of applications, including:

  • LED lighting and ballasts
  • Switching power supplies (SMPS)
  • Power factor correction circuits
  • Motor control circuits
  • High-efficiency DC-DC converters
  • Welding equipment

Advantages of STL10LN80K5

The STL10LN80K5 offers numerous advantages for designers and engineers. Its high voltage and current capabilities, along with low on-resistance, ensure efficient power management. The low gate charge and 100% avalanche testing guarantee fast switching and operational ruggedness. Additionally, the built-in Zener diode provides gate-source protection, which is critical for maintaining the integrity of the device under stressful conditions.

STMicroelectronics' commitment to quality and performance is evident in the STL10LN80K5, making it an excellent choice for those seeking reliable and efficient power MOSFETs for their advanced electronic designs.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6541 $58.3902
54+ $2.1778 $117.6012
83+ $2.1097 $175.1051
114+ $2.0417 $232.7538
147+ $1.9736 $290.1192
196+ $1.7695 $346.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,570 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess