EN
  • EN
  • DE

STL110NS3LLH7

Part No STL110NS3LLH7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 120A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 1mA
Max Gate Charge 13.7nC @ 4.5V
Max Input Capacitance 2110pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4W (Ta), 75W (Tc)
Maximum Rds On at Id,Vgs 3.4 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103177-STL110NS3LLH7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian STL110NS3LLH7 CAD Model

Description

The STL110NS3LLH7 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This advanced Power MOSFET is part of the STripFET H7 series, which is renowned for its low on-state resistance and high switching performance. The device is designed to meet the stringent requirements of power efficiency and energy saving in a wide range of applications, including but not limited to, automotive systems, switching regulators, DC-DC converters, and power management solutions.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STL110NS3LLH7 offers an exceptionally low on-resistance of just 3.3 mOhms (max), which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 110 A, this MOSFET can handle high-current applications with ease, making it an ideal choice for power-intensive circuits.
  • Low Gate Charge (Q<sub>g): The device features a low gate charge, which results in faster switching speeds and reduced switching losses, contributing to increased power efficiency in high-frequency operations.
  • 100% Avalanche Tested: Ensuring reliability and robustness, the STL110NS3LLH7 is guaranteed to withstand harsh conditions as it is 100% tested for avalanche ruggedness.
  • High Threshold Voltage: The MOSFET is designed with a high threshold voltage to prevent unintentional turn-on, enhancing the reliability of the device in high-noise environments.

Applications

The STL110NS3LLH7 is versatile and can be utilized in a variety of applications. Its superior electrical characteristics make it well-suited for:

  • Automotive applications, including engine control units and LED lighting
  • High-efficiency DC/DC converters
  • Power management in computing and telecom systems
  • Motor control circuits and drives
  • Switching regulators and synchronous rectification

With its combination of low on-resistance, high current capacity, and fast switching performance, the STL110NS3LLH7 from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8983 $58.3895
160+ $0.7371 $117.9360
245+ $0.7140 $174.9300
335+ $0.6911 $231.5185
435+ $0.6680 $290.5800
580+ $0.5989 $347.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess