EN
  • EN
  • DE

STL11N65M5

Part No STL11N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 8.5A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 8.5A (Tc) 70W (Tc) Surface Mount PowerFLAT™ (5x5)
Manufacturer STMicroelectronics
Series MDmesh™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFLAT™ (5x5)
Family Name STL11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15261-2, 497-15261-1, 497-15261-6, STL11N65M5-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898062-STL11N65M5
Ultra Librarian 3D Model Ultra Librarian STL11N65M5 CAD Model

Description

The STL11N65M5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics as part of their MDmesh™ M5 series. This MOSFET is designed using advanced ST's proprietary technology, which enables high efficiency in a wide range of applications, particularly those requiring a high voltage threshold such as switch-mode power supplies, lighting, welding, and solar inverters.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650 V, the STL11N65M5 is suitable for high voltage applications, ensuring reliability and robustness in demanding conditions.
  • Low On-Resistance: The device boasts a typical on-resistance (R<sub>DS(on)) of just 0.190 Ohm, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Rating: The MOSFET has a continuous drain current (I<sub>D) of 11 A, making it capable of handling significant power for a variety of electronic circuits.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) minimizes switching losses, which is critical for high-frequency switching applications.
  • Enhanced Body Diode: The device features a fast recovery diode, which is optimized for soft switching and further reduces losses.

Applications

The STL11N65M5 is designed for a broad spectrum of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • Welding equipment
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-performance power management systems

Benefits

The MDmesh™ M5 technology integrated into the STL11N65M5 provides several benefits:

  • Increased power density and efficiency, which are essential for reducing energy consumption and heat generation.
  • Enhanced thermal performance, allowing for a more compact design with lower cooling requirements.
  • Improved overall system reliability due to the robustness of the MOSFET under high voltage and current stress.

With its combination of performance and efficiency, the STL11N65M5 is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7172 $60.1020
85+ $1.4090 $119.7650
130+ $1.3650 $177.4500
175+ $1.3210 $231.1750
230+ $1.2769 $293.6870
305+ $1.1448 $349.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess