EN
  • EN
  • DE

STL15N60M2-EP

Part No STL15N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 7A POWERFLAT HV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6) HV
Family Name STL15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15912-2, 497-15912-6, 497-15912-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898073-STL15N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STL15N60M2-EP CAD Model

Description

STL15N60M2-EP - High Performance N-Channel Power MOSFET

The STL15N60M2-EP is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This power MOSFET is part of ST's MDmesh™ M2 EP series, which features enhanced performance thanks to its second-generation MDmesh technology.

With a drain-source voltage (V<sub>DS) of 600V and a continuous drain current (I<sub>D) of 15A, the STL15N60M2-EP is capable of handling high power density applications with ease. Its low on-resistance (R<sub>DS(on)) of only 0.29Ω maximizes the efficiency of the device by reducing conduction losses, making it an excellent choice for high-performance switching applications.

The device is built using STMicroelectronics' advanced PowerMESH™ process, which enables the MOSFET to achieve an optimal balance between on-resistance and gate charge (Q<sub>g). This results in a product that not only has low switching losses but also provides outstanding performance in terms of switching speed and energy efficiency.

The STL15N60M2-EP features a 100% avalanche tested design, ensuring robustness and reliability even under the most demanding conditions. This makes it suitable for a variety of applications, including switch-mode power supplies (SMPS), lighting, AC-DC converters, motor control, and inverter systems, among others.

In addition to its electrical performance, the STL15N60M2-EP also boasts excellent thermal characteristics. Its TO-220FP package is designed to offer improved heat dissipation, which helps in maintaining stability and prolonging the life of the device when operating at high temperatures.

For designers and engineers looking to create energy-efficient and high-performance power management systems, the STL15N60M2-EP from STMicroelectronics is an ideal choice. Its combination of high voltage capability, low on-resistance, and fast switching performance makes it a versatile component that can enhance the performance of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4641 $58.5640
100+ $1.2014 $120.1400
150+ $1.1638 $174.5700
210+ $1.1263 $236.5230
270+ $1.0887 $293.9490
355+ $0.9761 $346.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess