EN
  • EN
  • DE

STL18N60M2

Part No STL18N60M2
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 600V 9A POWERFLAT / Extremely low gate charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 308mOhm at 4.5A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 21.5nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 791pF at 100V
Power Dissipation (Maximum) 57W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (5x6) HV
Manufacturer Package 8-PowerVDFN
Part Number Series STL18
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803953-STL18N60M2
Ultra Librarian 3D Model Ultra Librarian STL18N60M2 CAD Model

Description

STL18N60M2 - N-channel 600 V, 18 A MDmesh™ M2 Power MOSFET

The STL18N60M2 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed using the innovative MDmesh™ M2 technology. This technology is based on an optimized vertical structure that achieves extremely low on-resistance and high dv/dt capability, making the STL18N60M2 an excellent choice for high-efficiency applications.

Key Features

  • Breakdown Voltage (V<sub>BRDSS): 600 V, offering a wide safety margin for applications with high voltage requirements.
  • Continuous Drain Current (I<sub>D): 18 A, ensuring the capability to handle significant power and current levels.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET has a very low on-resistance, which enhances its overall efficiency by reducing conduction losses.
  • High dv/dt Capability: Suitable for fast switching applications, contributing to reduced switching losses.
  • 100% Avalanche Tested: Guarantees robust performance and reliability in harsh conditions.

Applications

The STL18N60M2 is ideal for a broad range of high-voltage applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Product Advantages

The MDmesh™ M2 technology incorporated into the STL18N60M2 offers numerous advantages for designers. The low gate charge and reduced capacitances of this device result in minimized switching losses, while the high junction temperature capability enhances reliability even under extreme conditions. Furthermore, the STL18N60M2 is designed to be compatible with standard driving voltages, simplifying the integration into existing designs.

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet international standards. The STL18N60M2 adheres to RoHS and is Halogen-free, ensuring compliance with environmental regulations and promoting sustainability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9196 $67.1860
75+ $1.5751 $118.1325
115+ $1.5259 $175.4785
160+ $1.4767 $236.2720
205+ $1.4275 $292.6375
275+ $1.2797 $351.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess