EN
  • EN
  • DE

STL20NM20N

Part No STL20NM20N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 20A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 200 V 20A (Tc) 80W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-4657-1, -497-4657-2, 497-4657-6, 497-4657-2, 497-4657-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898081-STL20NM20N
Ultra Librarian 3D Model Ultra Librarian STL20NM20N CAD Model

Description

STL20NM20N - Power MOSFET by STMicroelectronics

The STL20NM20N is a state-of-the-art MDmesh™ DM2 Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative approach to delivering power-efficient solutions. This MOSFET is part of ST's MDmesh series, which is well-known for its excellent energy efficiency and high switching performance.

With a drain-source voltage (V<sub>DS) rating of 200V, the STL20NM20N is ideally suited for a wide range of high-voltage applications. This includes, but is not limited to, switch-mode power supplies (SMPS), lighting applications, DC-DC converters, and high-efficiency energy management systems. Its high voltage capability ensures that it can handle the demands of applications requiring robust voltage tolerances.

The STL20NM20N boasts a maximum continuous drain current (I<sub>D) of 20A, allowing it to drive significant currents without overheating. This makes it an excellent choice for power-intensive applications. Furthermore, the MOSFET features a low on-resistance (R<sub>DS(on)) of only 190 mΩ (max), which minimizes conduction losses and enhances overall system efficiency.

One of the key benefits of the STL20NM20N is its fast-switching capability, thanks to its MDmesh DM2 technology, which combines the advantages of reduced gate charge (Q<sub>g) and optimized capacitances. This leads to lower switching losses and better performance in high-frequency circuits. Additionally, the device is designed to have a low gate threshold voltage (V<sub>GS(th)), further improving its switching characteristics and making it easier to drive.

The STL20NM20N comes in a PowerFLAT™ 5x6 package, which is not only compact but also provides excellent thermal performance. This packaging technology ensures that the MOSFET can operate reliably even under high thermal conditions, which is critical for maintaining performance and longevity in power applications.

STMicroelectronics has equipped the STL20NM20N with all the necessary features to ensure safe operation, including 100% avalanche tested ruggedness and a high dv/dt capability. This product is designed to meet the stringent requirements of modern electronic systems, offering designers a reliable and efficient solution for their high-voltage power conversion needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess