EN
  • EN
  • DE

STL25N60M2-EP

Part No STL25N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 16A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 600 V 16A (Tc) 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16249-6, 497-16249-2, 497-16249-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935442-STL25N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STL25N60M2-EP CAD Model

Description

STL25N60M2-EP - High-Performance Power MOSFET by STMicroelectronics

The STL25N60M2-EP is a state-of-the-art power MOSFET designed by STMicroelectronics, tailored for high-efficiency power conversion and switching applications. This advanced power MOSFET is part of the MDmesh™ M2 EP series, which features STMicroelectronics' innovative super-junction technology that minimizes on-resistance and maximizes power efficiency.

Key Features:

  • Low On-Resistance: The STL25N60M2-EP boasts an exceptionally low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, making it ideal for applications requiring high efficiency.
  • High Switching Speed: With fast switching performance, this MOSFET enables high-frequency operation, which can lead to smaller and more efficient power supply designs.
  • Enhanced Power Handling: The device is capable of handling high currents, with a continuous drain current (I<sub>D) rating that ensures reliable operation even under demanding conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the MOSFET may be subjected to high-energy pulses.

Applications:

The STL25N60M2-EP is versatile and can be utilized in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • High-Efficiency Power Inverters
  • Motor Control Systems
  • Renewable Energy Systems, such as Solar Inverters

Reliability and Performance:

STMicroelectronics ensures that the STL25N60M2-EP meets the highest standards of quality and performance. The device is designed to provide long-term reliability for industrial-grade applications, with robust thermal characteristics and a wide operating temperature range. Its superior electrical parameters and energy-efficient design make it a preferred choice for engineers looking to optimize their power systems.

In summary, the STL25N60M2-EP from STMicroelectronics represents a blend of cutting-edge technology and engineering excellence, offering a highly reliable and efficient solution for modern power electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9342 $75.8684
4+ $31.1255 $124.5020
5+ $30.1528 $150.7640
7+ $29.1802 $204.2614
9+ $28.2075 $253.8675
12+ $25.2895 $303.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess