EN
  • EN
  • DE

STL260N4LF7

Part No STL260N4LF7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 40 V, 0.00085 OHM TYP.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 120A (Tc) 188W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STL260N4LF7DKR, 497-STL260N4LF7CT, 497-STL260N4LF7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935443-STL260N4LF7
Ultra Librarian 3D Model Ultra Librarian STL260N4LF7 CAD Model

Description

STL260N4LF7 - High-Performance Power MOSFET by STMicroelectronics

The STL260N4LF7 is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it a highly efficient choice for a wide range of power management applications.

With a maximum V<sub>DS of 40V and a maximum continuous drain current (I<sub>D) of 120A, the STL260N4LF7 is capable of handling high current loads while maintaining a low thermal footprint. The device's R<sub>DS(on) is remarkably low at just 2.6 mΩ, which minimizes conduction losses and improves overall system efficiency.

The STL260N4LF7 is housed in an H2PAK-6L package, which offers an optimized footprint for compact designs without compromising on thermal performance. The package is designed for surface-mount technology (SMT), facilitating easier integration into a wide range of electronic circuits.

One of the key features of this power MOSFET is its 100% avalanche tested design, ensuring reliability and robustness in harsh environments. This makes the STL260N4LF7 an excellent choice for automotive applications, including high-efficiency DC/DC converters, motor drives, and other power-intensive systems where reliability is critical.

The STL260N4LF7 also boasts an extremely low gate charge (Q<sub>g), which enhances its switching performance. This is particularly beneficial in applications where high-speed switching is essential, such as in modern power supplies and electronic speed controllers (ESC) for electric vehicles.

Overall, the STL260N4LF7 from STMicroelectronics represents a state-of-the-art solution for power management challenges. Its high current capability, low on-resistance, and efficient switching performance make it a top choice for engineers looking to optimize their power systems for both performance and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1434 $53.8642
30+ $3.3997 $101.9910
46+ $3.2935 $151.5010
63+ $3.1873 $200.7999
82+ $3.0810 $252.6420
109+ $2.7623 $301.0907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess