EN
  • EN
  • DE

STL26N60DM6

Part No STL26N60DM6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 15A PWRFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 16 Weeks
Features N-Channel 600 V 15A (Tc) 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ DM6
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-19061-1, 497-19061-2, 497-19061-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935444-STL26N60DM6
Ultra Librarian 3D Model Ultra Librarian STL26N60DM6 CAD Model

Description

STL26N60DM6 - High Performance N-Channel Power MOSFET by STMicroelectronics

The STL26N60DM6 is a state-of-the-art N-channel power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of ST's MDmesh™ DM6 series, which is renowned for its excellent energy efficiency and high power density. The STL26N60DM6 is specifically engineered to address the demanding needs of a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance converters.

Key Features:

  • Breakthrough Voltage (V<sub>BRDSS): The STL26N60DM6 boasts a high drain-source breakdown voltage of 600V, making it suitable for applications that require high voltage handling capabilities.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.190 Ω, this MOSFET ensures minimal conduction losses and enhances overall system efficiency.
  • Fast Switching Speed: The device's fast switching characteristics minimize switching losses and are ideal for high-frequency power switching applications.
  • Reduced Gate Charge (Q<sub>g): A low gate charge facilitates faster switching and reduces power dissipation during the switching cycle.
  • Enhanced dv/dt Capability: The MOSFET is designed to withstand high voltage transients, ensuring robust performance in harsh environments.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Welding Equipment
  • Power Factor Correction (PFC) Circuits
  • High-Performance Power Management Systems

The STL26N60DM6 incorporates advanced MDmesh DM6 technology, which combines a vertical structure with a proprietary diffusion process, resulting in reduced on-resistance and lower switching energies. The MOSFET comes in a TO-247 long leads package, which offers excellent thermal performance and is suitable for high-power applications.

STMicroelectronics' commitment to innovation is evident in the STL26N60DM6, making it a top choice for designers seeking a reliable and efficient power MOSFET. With its superior electrical characteristics and robust design, the STL26N60DM6 is poised to drive performance improvements across a diverse array of power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2462 $58.4316
44+ $2.6636 $117.1984
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4139 $289.6680
161+ $2.1642 $348.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess