EN
  • EN
  • DE

STL28N60M2

Part No STL28N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V PWRFLAT 8X8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number STL28
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1159968-STL28N60M2
Ultra Librarian 3D Model Ultra Librarian STL28N60M2 CAD Model

Description

STL28N60M2 - A High-Performance Power MOSFET from STMicroelectronics

The STL28N60M2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the MDmesh™ M2 series, which is renowned for its excellent energy efficiency and performance in a wide range of applications. The STL28N60M2 is specifically engineered to address the demanding requirements of high-power systems where low on-resistance, high blocking voltage, and minimized gate charge are essential.

Key Features

  • High Voltage Capability: The STL28N60M2 is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of 600V, making it suitable for a variety of power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.165 Ω, this MOSFET ensures minimal voltage drop and power loss, improving overall system efficiency.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching, which is critical for high-frequency power converters and inverters.
  • Enhanced Switching Performance: The device's fast recovery diode and optimized body diode contribute to its exceptional switching performance, reducing switching losses and improving reliability.

Applications

The STL28N60M2 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • High-Efficiency Power Inverters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Stations

Advanced Technology for Enhanced Performance

The MOSFET utilizes STMicroelectronics' innovative MDmesh™ M2 technology, which combines a vertical structure with a proprietary strip layout to deliver low on-resistance and lower gate charge. These features, along with the device's high threshold voltage, ensure robust performance even under the most stringent conditions.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental stewardship and quality. The STL28N60M2 is produced with these principles in mind, ensuring compliance with international standards and certifications such as RoHS and ISO 9001 for quality management systems.

With its exceptional performance characteristics and suitability for a diverse range of high-power applications, the STL28N60M2 is an excellent choice for designers seeking a reliable and efficient power MOSFET solution.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess