EN
  • EN
  • DE

STL42P4LLF6

Part No STL42P4LLF6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 42A 8POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 22nC @ 4.5V
Max Input Capacitance 2850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103196-STL42P4LLF6
Family Name STL42P4LLF6
Introduction Date January 28, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2032
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL42P4LLF6 CAD Model

Description

Introducing the STL42P4LLF6 Power MOSFET by STMicroelectronics

The STL42P4LLF6 is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This product is part of the STripFET™ VI DeepGATE™ technology, which is known for its low on-state resistance and low gate charge, making it a highly efficient option for a wide range of applications.

The STL42P4LLF6 is specifically designed to meet the rigorous demands of modern electronic circuits. It operates at a standard 40V, making it suitable for a variety of power management tasks. Its low threshold voltage ensures that it can be driven by low-voltage control signals, increasing the range of compatible drivers and controllers.

Key Features of STL42P4LLF6

  • Low On-Resistance (R<sub>DS(on)): This MOSFET offers a very low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your application.
  • High Switching Performance: The low gate charge and capacitance of the STL42P4LLF6 enable fast switching speeds, which is crucial for reducing switching losses in high-frequency operations.
  • Enhanced Thermal Performance: With an excellent thermal resistance, this device can maintain stability and performance even under high-temperature conditions.
  • Robustness: The device is designed to be rugged and durable, withstanding high energy pulses in the avalanche and commutation modes.
  • Environmentally Friendly: The STL42P4LLF6 is RoHS compliant and free from hazardous substances, making it an environmentally responsible choice for your designs.

Applications

The versatility of the STL42P4LLF6 makes it ideal for a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • Power Management Functions
  • Load Switching
  • Automotive applications

With its combination of high efficiency, reliability, and environmental consciousness, the STL42P4LLF6 from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions. Its advanced features and robust design ensure that it will continue to be a go-to component for innovative electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9198 $50.5890
120+ $0.8615 $103.3800
185+ $0.8324 $153.9940
260+ $0.7742 $201.2920
340+ $0.7451 $253.3340
420+ $0.7160 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,783 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess