EN
  • EN
  • DE

STL65N3LLH5

Part No STL65N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 19A POWERFLAT6X5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 9.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (6x5)
Dimension 8-PowerVDFN
Win Source Part Number 053873-STL65N3LLH5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL65N3LLH5 CAD Model

Description

STL65N3LLH5 Power MOSFET by STMicroelectronics

The STL65N3LLH5 is a high-performance Power MOSFET produced by the renowned manufacturer STMicroelectronics. This state-of-the-art device is part of STMicroelectronics' STripFET H5 series, which is known for its low on-state resistance and high switching performance. The STL65N3LLH5 is designed to meet the rigorous demands of modern electronic applications, providing both reliability and efficiency.

Key Features

  • Low Threshold Voltage (V<sub>GS(th)): The MOSFET features a low threshold voltage, making it suitable for low voltage applications that require efficient power management.
  • High Drain-Source Voltage (V<sub>DSS): With a high drain-source voltage, the STL65N3LLH5 can handle significant voltage levels, ensuring a wide range of application compatibility.
  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Current Capability: Designed to support high current applications, this MOSFET can handle a substantial continuous drain current, making it ideal for high-power applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring its reliability and robustness under stress conditions.

Applications

The STL65N3LLH5 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • High-efficiency power management solutions

Package and Quality

The STL65N3LLH5 is available in a surface-mount package that is compatible with standard PCB manufacturing processes. STMicroelectronics ensures high-quality standards, and the STL65N3LLH5 is no exception—it is designed and manufactured to meet the stringent requirements of the industrial and automotive industries.

In conclusion, the STL65N3LLH5 from STMicroelectronics is a powerful and reliable Power MOSFET that offers great performance for a wide variety of high-efficiency applications. Its robust design and advanced technology make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2415 $62.0750
115+ $1.0187 $117.1505
180+ $0.9870 $177.6600
245+ $0.9551 $233.9995
315+ $0.9232 $290.8080
420+ $0.8277 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess