EN
  • EN
  • DE

STL66N3LLH5

Part No STL66N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 21A POWERFLAT56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 1500pF @ 25V
Maximum Gate-Source Voltage ±22V
Power Dissipation (Max) 72W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 10.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerVDFN
Win Source Part Number 1103203-STL66N3LLH5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL66N3LLH5 CAD Model

Description

STL66N3LLH5 - Power MOSFET by STMicroelectronics

The STL66N3LLH5 is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the demanding requirements of a wide range of electronic applications, particularly in the field of power management and conversion.

This Power MOSFET is part of the STripFET H5 series, which is known for its low on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), resulting in a highly efficient power device. The STL66N3LLH5 is characterized by its N-channel enhancement mode, making it suitable for high-speed switching applications.

With a maximum continuous drain current (I<sub>D) of 60 A and a drain-source voltage (V<sub>DS) of 30 V, this MOSFET can handle significant power levels while maintaining a low thermal footprint. Its threshold voltage (V<sub>GS(th)) is designed to ensure a low gate drive requirement, which is beneficial for power-sensitive designs.

The STL66N3LLH5 comes in a robust and compact PowerFLAT 5x6 package, which is engineered for minimal space usage on printed circuit boards (PCBs) without compromising performance. This package is highly appreciated by engineers for its ease of integration into various circuit designs, thanks to its surface-mount technology (SMT) compatibility.

Applications of the STL66N3LLH5 are diverse and include DC-DC converters, motor drives, computing, battery management systems, and other power-related functions in consumer, automotive, and industrial electronics. Its high efficiency and reliability make it an excellent choice for designers looking to optimize power consumption and enhance the longevity of their products.

STMicroelectronics provides comprehensive technical support for the STL66N3LLH5, including datasheets, application notes, and simulation models, to assist engineers in the integration of this component into their designs. With its advanced features and proven performance, the STL66N3LLH5 is an indispensable component for any power management solution.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0683 $52.1611
40+ $2.5176 $100.7040
62+ $2.4390 $151.2180
85+ $2.3603 $200.6255
110+ $2.2816 $250.9760
147+ $2.0456 $300.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess