EN
  • EN
  • DE

STL9N65M2

Part No STL9N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V POWERFLAT 5X5 H / Trans MOSFET 650V Automotive 14-Pin Power Flat T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Mounting SMD
Win Source Part Number 795683-STL9N65M2
Popularity Medium
Supply and Demand Status Limited
Family Name STL9N65M2
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STL9N65M2 CAD Model

Description

The STL9N65M2 is a high-performance, N-channel power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which is renowned for its excellent efficiency at low gate charge and low on-resistance.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, the STL9N65M2 is well-suited for high voltage applications, providing a robust and reliable solution for power conversion challenges.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of 0.68 Ohm, maximizing efficiency and reducing conduction losses in a variety of applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) results in faster switching performance and reduced switching losses, making the STL9N65M2 highly efficient for high-frequency operations.
  • Enhanced Switching Performance: The fast recovery diode characteristic of this MOSFET ensures improved switching performance, which is critical for applications requiring high switching frequencies.
  • 100% Avalanche Tested: Guaranteeing the reliability of the MOSFET, each device is tested for avalanche ruggedness, ensuring it can withstand challenging conditions.

Applications

The STL9N65M2 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC-DC converters
  • Power factor correction circuits
  • Motor control applications

Package and Availability

The STL9N65M2 is available in a TO-220 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into a variety of circuit designs. The package ensures sufficient heat dissipation for reliable operation under high-power conditions.

For designers and engineers looking for a robust and efficient power MOSFET solution, the STL9N65M2 from STMicroelectronics offers the perfect blend of high-voltage capability, low on-resistance, and fast switching performance to meet the demands of modern power applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9801 $58.8060
145+ $0.8043 $116.6235
225+ $0.7792 $175.3200
310+ $0.7540 $233.7400
400+ $0.7290 $291.6000
535+ $0.6535 $349.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess