EN
  • EN
  • DE

STLQ020PU28R

Part No STLQ020PU28R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA 6DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.16V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 150 µA
PSRR 52dB ~ 45dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number STLQ020
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244820-STLQ020PU28R
Ultra Librarian 3D Model Ultra Librarian STLQ020PU28R CAD Model

Description

STLQ020PU28R - Low Drop Voltage Regulator

The STLQ020PU28R is a highly efficient, low drop voltage regulator designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This regulator is part of the STLQ020 series, which is known for its ultra-low quiescent current, making it an ideal choice for battery-powered applications where extending battery life is crucial.

With an output voltage of 2.8V, the STLQ020PU28R can deliver up to 200 mA of continuous current, which is suitable for a wide range of low-power devices. The device operates over a wide input voltage range from 2.5V to 5.5V, providing flexibility in various power supply configurations. This makes it compatible with most common battery technologies, including Li-ion, NiCd, NiMH, and alkaline cells.

The STLQ020PU28R boasts an ultra-low dropout of just 250 mV at maximum load, which enhances its efficiency and allows it to maintain a stable output even when the input voltage is close to the output voltage. This feature is particularly important for portable devices that experience fluctuating power levels.

One of the standout features of this voltage regulator is its ultra-low quiescent current of just 0.3 µA in no-load condition and 2 µA in light-load condition. This significantly reduces power consumption when the device is in standby mode, thus preserving battery life in applications such as wearables, IoT devices, and portable medical equipment.

The STLQ020PU28R is designed with thermal protection and short-circuit protection, ensuring the safety and reliability of the devices it powers. The regulator is available in a compact 4-bump flip-chip package, which minimizes the footprint on the PCB and is ideal for space-constrained applications.

In summary, the STLQ020PU28R from STMicroelectronics is a high-performance, low drop voltage regulator that offers excellent efficiency, ultra-low power consumption, and robust protection features. It is a perfect choice for designers looking to optimize power management in their next-generation portable and wearable devices.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess