EN
  • EN
  • DE

STLQ50C-R

Part No STLQ50C-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA SOT323-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 11V
Dropout Voltage-Max 0.7V @ 50mA
Output Current 50mA
Operating Supply Current 5μA to 6μA
PSRR 30dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 11 V
Voltage - Dropout (Typical) 0.4V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 031221-STLQ50C-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STLQ50C-R CAD Model

Description

Introducing the STLQ50C-R Voltage Regulator from STMicroelectronics

The STLQ50C-R is a low drop-out (LDO) voltage regulator designed by the renowned semiconductor manufacturer STMicroelectronics. This high-performance component is engineered to deliver a steady and reliable power supply, making it an essential building block in a wide range of electronic applications. Its robust design ensures compatibility with various industrial, automotive, and consumer products, offering designers a versatile solution for their power management needs.

Key Features

  • Precision Output: The STLQ50C-R provides a fixed output voltage with high accuracy, ensuring that sensitive electronic circuits receive a stable power supply.
  • Low Dropout Voltage: The device's low dropout performance allows it to continue regulating the output voltage even when the input-to-output differential is minimal, making it ideal for battery-powered applications where efficiency is paramount.
  • High Current Capability: With the ability to deliver up to 500 mA of output current, this LDO is suitable for powering a diverse range of components, from microcontrollers to RF modules.
  • Thermal Protection: The STLQ50C-R is equipped with thermal shutdown circuitry that protects the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the regulator and the downstream circuitry from potential damage caused by output short circuits.

Applications

The STLQ50C-R's versatility allows it to be used in a variety of applications, including:

  • Automotive electronics
  • Portable and battery-powered devices
  • Microcontroller power supply
  • Power management for sensors and analog circuits
  • Consumer electronics

Package and Availability

The STLQ50C-R is available in a small-footprint SOT-223 package, which is suitable for space-constrained applications. The package is designed for optimal thermal performance, ensuring that the device operates within its temperature range even under full-load conditions. STMicroelectronics provides this regulator in various output voltage options to cater to specific design requirements.

With its combination of precision, efficiency, and protection features, the STLQ50C-R from STMicroelectronics stands out as a reliable choice for designers looking to enhance the performance and stability of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8946 $53.6760
140+ $0.7340 $102.7600
215+ $0.7111 $152.8865
295+ $0.6881 $202.9895
380+ $0.6652 $252.7760
505+ $0.5964 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess