EN
  • EN
  • DE

STM1816RWX7F

Part No STM1816RWX7F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name STM1816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-4970-1, 497-4970-2, 497-4970-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898111-STM1816RWX7F
Ultra Librarian 3D Model Ultra Librarian STM1816RWX7F CAD Model

Description

STM1816RWX7F Microprocessor Reset Circuit

The STM1816RWX7F from STMicroelectronics is a highly precise microprocessor (µP) supervisory circuit designed to monitor the power supplies in digital systems. This device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The STM1816RWX7F is an essential component for enhancing system reliability and preventing software corruption in various applications.

This device features a factory-trimmed reset threshold voltage, ensuring accurate monitoring of the VCC. It is specifically designed to operate with a supply voltage ranging from 1.0V to 5.5V, which makes it suitable for low power portable devices. The STM1816RWX7F boasts an extremely low supply current of 4µA (typical), making it an ideal choice for battery-operated applications where power efficiency is critical.

One of the key features of the STM1816RWX7F is its built-in ability to generate a reset signal for a minimum of 140ms (typical) after VCC has risen above the reset threshold level. This ensures that the system has sufficient time to stabilize before the processor starts operating. Additionally, the device offers a manual reset input, which allows for a system reset to be initiated at any time by the user or other system components.

The STM1816RWX7F is available in a compact SOT-23 package, making it suitable for use in space-constrained applications. Its small footprint also allows for more efficient use of PCB space in larger systems. The device's operating temperature range of -40°C to +85°C ensures that it can perform reliably in a wide range of environments and applications.

Overall, the STM1816RWX7F is a versatile and reliable solution for system reset management. It is well-suited for use in microprocessor-based systems, embedded controllers, and other digital devices that require a high degree of operational stability and integrity.

For more detailed information, datasheets, and support, visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4263 $59.6820
335+ $0.3499 $117.2165
515+ $0.3389 $174.5335
705+ $0.3280 $231.2400
915+ $0.3171 $290.1465
1,220+ $0.2843 $346.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess